EN
  • EN
  • DE

SI9150DY-T1

Part No SI9150DY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Buck Converter Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323119-SI9150DY-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9150DY-T1 CAD Model

Description

The SI9150DY-T1 is a P-Channel Enhancement-Mode MOSFET designed for load switching and power management applications. This MOSFET offers a low on-resistance, enabling efficient power transfer and reduced heat dissipation. Its compact size and surface-mount package make it suitable for space-constrained applications.

Applications:

  • Load Switching: Used to control power to various circuits or components in electronic devices.
  • Power Management: Employed in power management circuits for efficient power distribution and regulation.
  • DC-DC Converters: Can be integrated into DC-DC converters for voltage regulation and switching.
  • Battery Management Systems: Found in battery management systems for switching and protection functionalities.
  • Portable Devices: Suitable for use in portable devices like smartphones, tablets, and wearables.

Features:

  • P-Channel MOSFET: P-channel configuration allows for easy gate drive.
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Surface Mount Package: Compact design for space-saving applications.
  • Fast Switching Speed: Enables efficient and rapid switching performance.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • High Efficiency: Low on-resistance ensures efficient power transfer and minimizes energy waste.
  • Compact Design: Surface-mount package allows for integration in space-constrained applications.
  • Reliable Performance: Designed for stable and consistent operation in various environmental conditions.
  • Easy Integration: Simple gate drive requirements facilitate easy incorporation into existing circuits.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, enhancing system reliability.

Technical Specifications: The SI9150DY-T1 features a drain-source voltage of typically -20V, a continuous drain current of around -3.4A, and a gate-source voltage rating of ±12V. The on-resistance is typically 0.065 Ohms at a gate-source voltage of -4.5V. The device is housed in a SO-8 package.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $3.2617
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4737 $117.8960
125+ $1.4277 $178.4625
170+ $1.3816 $234.8720
220+ $1.3356 $293.8320
290+ $1.1974 $347.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess