EN
  • EN
  • DE
  • IT

SI8230BD-D-ISR

Part No SI8230BD-D-ISR
Manufacturer Silicon Labs
Catalog PMIC - Gate Drivers
Description 5 kV 8 V UVLO HS/LS isolated gate driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CQC, CSA, UR, VDE
Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current 500 mA
Low Level Output Current 250 mA
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Max Power Dissipation 1.2 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 2
Number of Outputs 2
Number of Pins 16
Packaging Tape & Reel (TR)
Propagation Delay 60 ns
Pulse Width Distortion (PWD) 5.6 ns
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 976350-SI8230BD-D-ISR
Categories PMIC - Gate Drivers
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI8230BD-D-ISR CAD Model

Description

The SI8230BD-D-ISR is a PMIC - Gate Drivers from Silicon Labs.

  • Packaging: Tape and reel
  • Approvals: CQC, CSA, UR, and VDE
  • Mounting Style: Surface mount
  • Case/Package: SOIC
  • Channels: 2
  • Outputs: 2
  • High-Level Output Current: 500 mA
  • Low-Level Output Current: 250 mA
  • Propagation Delay: 60 ns
  • Pulse Width Distortion (PWD): 5.6 ns
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage: 3V to 5.5V
  • Ideal for: Gate drivers applications

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.1767
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3762 $57.0288
58+ $1.9497 $113.0826
89+ $1.8888 $168.1032
123+ $1.8278 $224.8194
159+ $1.7669 $280.9371
213+ $1.5841 $337.4133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess