EN
  • EN
  • DE

SI7201-B-89-IBR

Part No SI7201-B-89-IBR
Manufacturer Silicon Labs
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH OMNIPOLAR/UNIPLR TO92  /  Digital Switch Omnipolar, Unipolar Switch Switch Hall Effect TO-92-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Silicon Labs
Package Tape & Reel (TR)
Function Omnipolar, Unipolar Switch
Technology Hall Effect
Polarization Unidirectional
Sensing Range ±3.7mT Trip, ±1.4mT Release
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Voltage - Supply 1.71V ~ 5.5V
Current - Supply (Max) 8.5mA
Output Type Switch
Features Programmable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number SI7201
Standard Package 3,000
MSL Level 2 (1 Year)
HTSUS 0000.00.0000
Win Source Part Number 1235120-SI7201-B-89-IBR
Ultra Librarian 3D Model Ultra Librarian SI7201-B-89-IBR CAD Model

Description

The SI7201-B-89-IBR is a solid-state magnetic sensor from Silicon Labs.

  • Technology: Hall Effect
  • Output Type: Switch
  • Function: Omnipolar and Unipolar Switch
  • Sensing Range: ±3.7mT trip and ±1.4mT release
  • Polarization: Unidirectional
  • Maximum Supply Current: 8.5mA
  • Voltage Supply: 1.71V to 5.5V
  • Mounting: Through Hole
  • Package: TO-226-3 and TO-92-3 (TO-226AA)

You May Also Be Interested in

UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess