EN
  • EN
  • DE

SI5339C-C01-GMR

Part No SI5339C-C01-GMR
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ethernet Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985514-SI5339C-C01-GMR
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI5339C-C01-GMR CAD Model

Description

The Si5339C-C01-GMR is a low-jitter, any-frequency clock generator from Silicon Labs. It's designed to generate precise clock signals for a variety of applications, including networking, data centers, and industrial equipment. These clock generators are known for their flexibility, low phase noise, and high frequency accuracy.

Applications

  • Networking equipment: Providing clock signals for Ethernet switches, routers, and other networking devices.
  • Data centers: Used in servers, storage systems, and other data center equipment.
  • Industrial automation: Providing clock signals for control systems and data acquisition systems.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other test equipment.
  • Broadcast video equipment: Providing clock signals for video cameras, switchers, and other broadcast equipment.

Features

  • Any-frequency generation: Can generate any frequency within its specified range.
  • Low jitter: Provides a low-jitter clock signal, improving system performance.
  • High accuracy: Offers high frequency accuracy.
  • Multiple outputs: Can generate multiple clock outputs.
  • I2C interface: Allows for communication and configuration via I2C.
  • Small size: Available in a small package to minimize board space.
  • Internal EEPROM: Stores the configuration data, allowing the device to retain its functionality after power-off.

Benefits

  • Flexible clock generation: Can generate any frequency required for the application.
  • Improved system performance: Low jitter improves the performance of high-speed systems.
  • Simplified design: Simplifies the design process by integrating multiple clock generation functions into a single chip.
  • Reduced board space: Small size minimizes board space.

Additional Details

The Si5339C-C01-GMR typically operates at 3.3V or 2.5V. The "C01" likely refers to a specific configuration or revision of the device. The operating frequency range and output signal types are specified in the datasheet. The I2C interface allows for configuring parameters such as output frequency, output enable, and output signal level. The device integrates an internal EEPROM to store the configuration, eliminating the need for external configuration components. Detailed information on the jitter performance, frequency accuracy, and output characteristics can be found in the datasheet. Its low-jitter performance makes it critical for high-speed serial interfaces (e.g., PCIe, Ethernet).

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,907 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess