EN
  • EN
  • DE

SI5334-GM

Part No SI5334-GM
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322362-SI5334-GM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5334-GM CAD Model

Description

The SI5334-GM is a high-performance, low-power clock generator from Silicon Labs designed for a wide range of applications, particularly those requiring multiple independent clock frequencies. It offers excellent jitter performance and frequency stability, making it suitable for networking, telecommunications, and industrial applications. This versatile clock generator provides a cost-effective and efficient solution for complex clock tree designs.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure rely on precise and stable clocks for data transmission and synchronization.
  • Telecommunications Systems: Base stations and other telecom equipment require accurate timing for reliable communication.
  • Industrial Automation: PLCs and other industrial control systems utilize accurate clocks for precise operation.
  • Embedded Systems: Used in various embedded systems requiring flexible and low-power clock generation.
  • Servers and Storage: Provides clock signals for servers, storage devices, and other data center equipment.

Features:

  • Multiple Independent Outputs: Generates multiple independent clock frequencies, simplifying clock tree design.
  • Low Jitter: Delivers excellent jitter performance, ensuring signal integrity and minimizing timing errors.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable applications.
  • Programmable Output Frequencies: Allows for flexible frequency scaling and generation.
  • Input Clock Options: Supports various input clock sources, including crystal oscillators and external clocks.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits:

  • Reduced BOM Cost: Integration of multiple clock generation functions reduces the bill of materials (BOM) cost.
  • Simplified Board Design: Minimizes the need for external components, simplifying board design and reducing time-to-market.
  • Improved System Performance: High performance and low jitter contribute to improved system performance and reliability.
  • Increased Design Flexibility: Programmable output frequencies and flexible input clock options provide increased design flexibility.
  • Lower Power Consumption: Optimized for low power operation, extending battery life in portable applications.

Additional Details:

The SI5334-GM offers a range of programmable features, allowing designers to tailor the clock signals to their specific application requirements. It supports various output signal formats. The device is available in a surface-mount package for easy assembly. Refer to the product datasheet for detailed specifications, including frequency ranges, jitter performance, power consumption, and package dimensions.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess