EN
  • EN
  • DE

SI5040C-GM

Part No SI5040C-GM
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322334-SI5040C-GM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5040C-GM CAD Model

Description

The SI5040C-GM is a high-performance, crystal oscillator (XO) integrated circuit from Silicon Labs designed to generate precise and stable clock signals. It is particularly well-suited for applications demanding low jitter and excellent frequency stability over a wide temperature range. This XO provides a cost-effective solution for clock generation, minimizing the need for external components and simplifying board design.

Applications:

  • Networking equipment: Routers, switches, and other network infrastructure devices rely on stable clocks for data transmission and synchronization.
  • Telecommunications systems: Base stations, telecom servers, and other telecom equipment require precise timing for reliable communication.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and other industrial control systems utilize accurate clocks for precise operation.
  • Test and measurement equipment: Signal generators, spectrum analyzers, and other instruments depend on stable clock sources for accurate measurements.
  • Video and audio processing: Video encoders/decoders, audio interfaces, and other multimedia devices benefit from low-jitter clocks for high-quality signal processing.

Features:

  • Frequency range: Supports a wide range of output frequencies, providing flexibility for various application requirements.
  • Low jitter: Delivers exceptional jitter performance, ensuring signal integrity and minimizing timing errors.
  • Excellent frequency stability: Maintains stable frequency output over a wide temperature range and supply voltage variations.
  • Small form factor: Available in a compact package, saving valuable board space.
  • Supply voltage options: Supports multiple supply voltage options for design flexibility.
  • Output enable/disable function: Allows for easy clock control and power management.

Benefits:

  • Improved system performance: Low jitter and stable frequency output contribute to improved system performance and reliability.
  • Reduced BOM cost: Integration of the crystal and oscillator circuitry reduces the bill of materials (BOM) cost.
  • Simplified board design: Minimizes the need for external components, simplifying board design and reducing time-to-market.
  • Enhanced signal integrity: Low jitter output ensures signal integrity and minimizes timing errors, leading to more reliable data transmission.
  • Increased system reliability: Stable frequency output and robust design contribute to increased system reliability.

Additional Details:

The SI5040C-GM typically utilizes a fundamental mode crystal for optimal performance. The device incorporates advanced circuit design techniques to minimize jitter and phase noise. It is available in a surface-mount package for easy assembly. Refer to the product datasheet for detailed specifications, including frequency range, jitter performance, temperature stability, supply voltage range, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess