EN
  • EN
  • DE

SI4762-A30

Part No SI4762-A30
Manufacturer Silicon Labs
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category RF/IF and RFID
Family RF Receivers
Win Source Part Number 189965-SI4762-A30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4762-A30 CAD Model

Description

The SI4762-A30 is a single-chip broadcast FM radio receiver with integrated RDS/RBDS decoder from Silicon Labs. It is designed for high-performance FM radio reception in a variety of applications. It features advanced digital signal processing (DSP) to ensure high-fidelity audio and superior reception even in challenging environments. The A30 variant indicates a specific revision or configuration of the chip.

Applications:

  • Portable FM radios
  • Mobile phones
  • MP3 players
  • Automotive entertainment systems
  • Clock radios
  • Consumer electronics devices requiring FM radio reception

Features:

  • Worldwide FM band support: Covers 64-109 MHz FM broadcast band.
  • Integrated RDS/RBDS decoder: Provides station name, program information, and other data services.
  • Advanced DSP: Enhances audio quality and improves reception in noisy environments.
  • Low power consumption: Optimizes battery life in portable devices.
  • Automatic frequency control (AFC): Maintains optimal tuning.
  • Automatic gain control (AGC): Ensures consistent audio output.
  • Digital audio output: Provides high-quality audio signal to external amplifiers or DACs.
  • I2C control interface: Enables easy integration with microcontrollers.
  • Small package size: Reduces board space requirements.

Benefits:

  • High-performance FM radio reception: Delivers clear and reliable audio even in weak signal areas.
  • Enhanced user experience: Provides access to station information and data services via RDS/RBDS.
  • Longer battery life: Low power consumption extends the operating time of portable devices.
  • Simplified system design: Integrated features reduce the number of external components required.
  • Reduced cost: Single-chip solution lowers overall system cost.

Additional Details:

The SI4762-A30 uses sophisticated digital signal processing algorithms to filter out noise and interference, resulting in a cleaner and more enjoyable listening experience. The integrated RDS/RBDS decoder allows users to view station names, program information, and other data services on a display. The device's low power consumption makes it ideal for battery-powered applications. The SI4762-A30 is typically controlled via an I2C interface, allowing for easy configuration and control from a host microcontroller. The small package size allows for integration into compact devices. The device also supports various audio output formats, providing flexibility in system design.

You May Also Be Interested in

Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Cypress Semiconductor Corp
IC Rf Txrx+mcu Wifi
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess