EN
  • EN
  • DE

SI4484DN

Part No SI4484DN
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321904-SI4484DN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4484DN CAD Model

Description

The SI4484DN is a P-Channel MOSFET manufactured by Silicon Labs, designed for efficient power management in a variety of applications. This MOSFET leverages advanced trench technology to minimize on-resistance (RDS(on)) and gate charge (Qg), thereby reducing power losses and improving overall system efficiency. Its robust design and optimized performance characteristics make it a suitable choice for demanding power switching and load management tasks.

Applications

  • DC-DC Converters: Used in synchronous rectification stages to improve converter efficiency.
  • Load Switching: Ideal for controlling power to various loads in electronic systems.
  • Power Management Circuits: Employed in battery management systems, power distribution networks, and other power control applications.
  • Motor Control: Suitable for low-power motor control circuits.
  • LED Lighting: Can be used in LED driver circuits for efficient power delivery.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Logic Level Gate Drive: Enables direct drive from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Provides added robustness and reliability against voltage transients.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.
  • Halogen-Free: Ensures compliance with industry standards for environmental protection.

Benefits

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to higher efficiency in power conversion applications.
  • Simplified Circuit Design: Logic-level gate drive allows for easy integration with digital control circuits.
  • Enhanced System Reliability: Avalanche rating provides protection against voltage spikes, increasing system robustness.
  • Reduced Power Dissipation: Lower power losses translate to cooler operation and extended component lifespan.
  • Compact Footprint: Allows for high-density circuit layouts.

Additional Details

The SI4484DN is typically available in a surface-mount package (such as PowerPAK SO-8), facilitating automated assembly and reducing board space requirements. It features a gate-source voltage (VGS) rating that allows for operation within typical power supply voltage ranges. The device's thermal resistance characteristics are optimized for efficient heat dissipation, ensuring stable performance under varying load conditions. The specific RDS(on) value will vary depending on the gate-source voltage and temperature; however, it is designed to be very low to minimize conduction losses. This MOSFET is suitable for applications that require high efficiency and reliable power switching.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Infineon Technologies
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess