The SI42S16100-8T is a high-speed, low-power asynchronous CMOS static RAM (SRAM) manufactured by Silicon Labs. It is designed for applications requiring fast access times and low power consumption. The device features a 16Mbit (1M x 16) memory array and operates from a single 3.3V power supply.
Applications:
- Networking Equipment
- Industrial Control Systems
- Medical Devices
- Test and Measurement Equipment
Features:
- 16Mbit (1M x 16) SRAM
- Asynchronous Operation
- High-Speed Access Time: 8ns
- Single 3.3V Power Supply
- Low Power Consumption
- Available in TSOP and BGA Packages
Benefits:
- High Performance: The fast access time of 8ns ensures quick data retrieval and processing, making it suitable for high-performance applications.
- Low Power: The low power consumption minimizes energy usage and heat generation, which is critical in battery-powered and energy-sensitive applications.
- Easy Integration: The asynchronous operation simplifies the interface with microprocessors and microcontrollers, reducing design complexity.
- Versatile Packaging: Available in both TSOP and BGA packages, providing flexibility in PCB layout and assembly.
Additional Details:
The SI42S16100-8T operates over the industrial temperature range of -40°C to +85°C. It features separate data input and output pins and includes a chip enable (CE) input for easy memory expansion. The device is designed to be fully compatible with standard TTL logic levels. Its low power consumption makes it ideal for portable devices and applications where power efficiency is paramount. The high-speed access time ensures reliable performance in real-time data processing and buffering applications. The device's asynchronous operation further simplifies the system design by eliminating the need for complex timing control circuits. This SRAM is widely used in applications such as networking switches, routers, industrial controllers, and medical instruments, where high speed and low power are essential requirements.