The SI3458-B02-IM is a highly integrated Power over Ethernet (PoE) Powered Device (PD) controller from Silicon Labs. This device is designed to be used in a wide array of PoE applications, providing a complete solution for converting the power received over Ethernet cables into usable DC power for connected devices. It integrates all the necessary functions for IEEE 802.3af/at compliant PDs, offering a robust and efficient solution.
Applications:
- IP Phones
- IP Cameras
- Wireless Access Points
- IoT Devices
- Industrial Control Systems
Features:
- Integrated IEEE 802.3af/at PoE PD interface
- High-efficiency DC-DC converter
- Supports forward voltage and current limit protection
- Under-voltage lockout (UVLO)
- Over-temperature protection (OTP)
- Hysteresis control for stable operation
- Programmable current limit
- Small package size for space-constrained applications
Benefits:
- Simplified PoE PD implementation
- Reduced BOM (Bill of Materials) cost
- Improved system reliability through integrated protection features
- Higher energy efficiency, reducing power consumption and heat dissipation
- Flexible design options with programmable features
- Compact footprint for smaller device designs
Additional Details:
The SI3458-B02-IM operates over a wide input voltage range, typically 36V to 57V, complying with PoE standards. It includes internal hot-swap MOSFETs to minimize external components. The integrated DC-DC converter provides efficient power conversion with minimal external components needed. This component offers a robust and reliable solution for PoE applications, ensuring stable and efficient operation in various network environments. Its integrated features simplify the design process and reduce the overall cost of PoE-enabled devices.