EN
  • EN
  • DE

SI3220-KQR

Part No SI3220-KQR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description Slic 2-CH 70DB 45MA 3.3V/5V 64-PIN TQFP T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981660-SI3220-KQR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3220-KQR CAD Model

Description

The Si3220-KQR is a single-channel SLIC (Subscriber Line Interface Circuit) device manufactured by Silicon Labs. This device provides a complete analog interface to a telephone line, enabling voice communication and data transmission. It’s commonly used in VoIP (Voice over Internet Protocol) gateways, PBX systems, and other telecommunications equipment. The Si3220-KQR offers a cost-effective and compact solution for connecting analog phones to digital networks.

Applications:

  • VoIP gateways
  • PBX (Private Branch Exchange) systems
  • FXS (Foreign Exchange Subscriber) ports
  • Analog telephone adapters (ATAs)
  • Wireless local loop (WLL) systems

Features:

  • Single-channel SLIC functionality
  • Integrated ringing generator
  • Battery feed
  • BORSCHT functions (Battery feed, Overvoltage protection, Ringing, Supervision, Hybrid, Codec, Test)
  • Programmable parameters (e.g., loop current, ringing voltage)
  • Low power consumption
  • Compliance with international standards (e.g., ITU-T K.20/K.21)

Benefits:

  • Complete analog interface: Integrates all necessary functions for connecting an analog phone line to a digital system.
  • Reduced system cost: Minimizes the number of external components required, lowering overall system cost.
  • Simplified design: Easy to integrate into existing telecommunications systems.
  • Flexible configuration: Programmable parameters allow for customization to meet specific application requirements.
  • Improved reliability: Robust design ensures reliable operation in demanding telecommunications environments.

Additional Details:

The Si3220-KQR integrates all the essential BORSCHT functions required for a complete SLIC solution. The integrated ringing generator provides the high-voltage ringing signal necessary to alert the phone user of an incoming call. The battery feed provides the DC voltage necessary to power the phone. The overvoltage protection circuitry protects the device from surges and transients on the telephone line. The programmable parameters allow for customization of loop current, ringing voltage, and other key parameters. The device operates from a low-voltage power supply, minimizing power consumption. The Si3220-KQR complies with international telecommunications standards, ensuring compatibility with a wide range of telephone equipment. This device offers a compact and cost-effective solution for adding analog telephone line connectivity to digital systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4634 $58.1706
22+ $5.3038 $116.6836
34+ $5.1374 $174.6716
47+ $4.9723 $233.6981
61+ $4.8060 $293.1660
81+ $4.3093 $349.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,359 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess