EN
  • EN
  • DE

SI32176-FM

Part No SI32176-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189767-SI32176-FM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI32176-FM CAD Model

Description

The SI32176-FM is a highly integrated single-channel SLIC (Subscriber Line Interface Circuit) designed by Silicon Labs. This device provides all the necessary functions to interface a subscriber line to a VoIP (Voice over Internet Protocol) system. It is a robust and reliable solution for various telecommunications applications, offering excellent voice quality and line performance.

Applications

  • VoIP Gateways
  • FXS Ports in Routers
  • PBX Systems
  • Wireless Local Loop (WLL) systems
  • Central Office (CO) line cards

Features

  • Integrated DC-DC controller for efficient power management
  • Programmable Loop Feed
  • Integrated Ringing Generator
  • Battery Switching
  • On-hook Transmission
  • Two-wire impedance matching
  • Comprehensive test modes for line diagnostics
  • PCM/SPI digital interface
  • Low power consumption in both active and idle modes
  • Integrated short loop compensation

Benefits

  • Reduced BOM (Bill of Materials) cost due to high integration
  • Improved system reliability through robust design
  • Lower power consumption, making it suitable for energy-efficient applications
  • Enhanced voice quality due to advanced line interface capabilities
  • Simplified system design with integrated features like DC-DC control and ringing generation
  • Flexible programmability to adapt to various line conditions and regulatory requirements

Additional Details

The SI32176-FM operates from a wide range of supply voltages and is available in a compact package. Its programmable features allow customization of loop feed voltage, current limits, and ringing parameters. The integrated DC-DC controller allows for efficient power conversion, minimizing heat dissipation and extending battery life in battery-backed applications. The device's comprehensive test modes facilitate efficient line diagnostics and troubleshooting, reducing maintenance costs and downtime.

The integrated ringing generator supports various ringing waveforms and frequencies, meeting global telecommunications standards. The SI32176-FM also incorporates advanced on-hook transmission capabilities, enabling features like caller ID and message waiting indication. The device is designed to meet stringent regulatory requirements for safety and emissions. Its robust design and advanced features make it an ideal choice for demanding telecommunications applications.

You May Also Be Interested in

Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Intersil
Lowest to $4.8140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess