EN
  • EN
  • DE

SI32171-FM

Part No SI32171-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189766-SI32171-FM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI32171-FM CAD Model

Description

The SI32171-FM is a ProSLIC (Programmable Subscriber Line Interface Circuit) from Silicon Labs, designed for Voice over IP (VoIP) and other telecommunications applications. It serves as a complete analog telephone interface solution, integrating battery feed, ringing generation, supervision, and hybrid functionality, thus connecting digital systems to traditional analog telephone lines.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC controller for generating efficient battery feed voltages
  • Programmable loop feed characteristics to optimize line performance
  • Low-power operation with multiple power-down modes for energy saving
  • Integrated ringing generator for simplified system implementation
  • Worldwide impedance programmability for global compatibility
  • Comprehensive line diagnostics capabilities for monitoring line conditions
  • Compliance with relevant international telecommunications standards

Benefits

  • Reduced system cost due to integrated functionality and fewer external components
  • Improved power efficiency leading to lower operating costs
  • Flexible programmability enabling worldwide deployment
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design resulting in faster time-to-market

Additional Details

The SI32171-FM offers a comprehensive and efficient solution for implementing analog telephone interfaces. Its programmable loop feed characteristics allow fine-tuning of voice quality and line performance. The device's low-power operation, combined with multiple power-down modes, helps minimize energy consumption during both active and standby modes. The integrated ringing generator simplifies system design, reducing the bill of materials. With its worldwide impedance programmability, the SI32171-FM can be readily configured to meet the specific requirements of different telephone networks across the globe. Comprehensive line diagnostics provide insights into line conditions, enabling proactive maintenance and troubleshooting. The device complies with applicable international telecommunications standards, ensuring interoperability and regulatory compliance.

You May Also Be Interested in

ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Intersil
Lowest to $4.8140

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3063 $63.0630
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess