EN
  • EN
  • DE

SI3014-XS2

Part No SI3014-XS2
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837526-SI3014-XS2
Ultra Librarian 3D Model Ultra Librarian SI3014-XS2 CAD Model

Description

The SI3014-XS2 is a highly integrated global direct access arrangement (DAA) device manufactured by Silicon Labs. This device is designed to provide a complete analog interface for connecting data modems and fax machines to telephone lines worldwide. It integrates all the necessary functions to meet global telecom requirements, including two-wire to four-wire hybrid, line impedance matching, and ring detection.

Applications:

  • Data modems
  • Fax machines
  • Voice over IP (VoIP) gateways
  • Point-of-sale (POS) terminals
  • Set-top boxes

Features:

  • Global DAA functionality
  • Integrated hybrid circuit
  • Programmable line impedance
  • Ring detection
  • Caller ID detection
  • DTMF generation and detection
  • Surge protection

Benefits:

  • Reduced BOM cost and board space
  • Simplified design and manufacturing
  • Global compliance
  • Improved system performance
  • Enhanced reliability

Additional Details:

The SI3014-XS2 provides a complete analog interface for connecting to telephone lines globally. It integrates a two-wire to four-wire hybrid, which isolates the transmitted and received signals for improved performance. The programmable line impedance allows the device to be configured to match the impedance of different telephone lines worldwide. The device also includes ring detection, which allows it to detect incoming calls. It supports caller ID detection, which allows the device to identify the caller's phone number. It can generate and detect DTMF tones, which are used for dialing and other telephone functions. The integrated surge protection protects the device from damage due to lightning strikes and other electrical surges. The SI3014-XS2 is designed to meet all relevant global telecom standards, including FCC Part 68 and ITU-T K.21. This ensures that devices using the SI3014-XS2 can be used worldwide without modification.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess