EN
  • EN
  • DE

SI3215-FM

Part No SI3215-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189762-SI3215-FM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3215-FM CAD Model

Description

The SI3215-FM is a ProSLIC (Programmable Subscriber Line Interface Circuit) offered by Silicon Labs, providing a complete analog telephone interface for Voice over IP (VoIP) and other telecommunications applications. It's designed to bridge the gap between digital communication systems and traditional analog telephone lines, integrating battery feed, ringing generation, supervision, and hybrid functions into a single chip.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC converter controller for generating battery feed voltages
  • Programmable loop feed characteristics for optimizing line performance
  • Low-power operation with various power-down modes to minimize energy consumption
  • Integrated ringing generator simplifies system design
  • Worldwide impedance programmability enables global deployment
  • Comprehensive line diagnostics capabilities facilitate proactive maintenance
  • Compliance with international telecommunications standards for interoperability

Benefits

  • Reduced system cost due to integrated functionality
  • Improved power efficiency, leading to lower operating expenses
  • Flexible programmability allows for adaptation to different network environments
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design and faster time-to-market

Additional Details

The SI3215-FM offers a robust and cost-effective solution for implementing analog telephone interfaces in a variety of telecommunications equipment. Its programmable loop feed characteristics allow for fine-tuning of voice quality and line performance, ensuring optimal user experience. The device's low-power operation, coupled with its power-down modes, helps to minimize energy consumption in both active and standby states. The integrated ringing generator simplifies system design and reduces the need for external components. With its worldwide impedance programmability, the SI3215-FM can be easily configured to meet the specific requirements of different telephone networks across the globe. The comprehensive line diagnostics capabilities provide valuable insights into line conditions, enabling proactive maintenance and troubleshooting. The device is designed to comply with relevant international telecommunications standards, ensuring interoperability and regulatory compliance. The 'FM' likely signifies a specific package type or manufacturing process.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Intersil
Lowest to $4.8140
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Broadcom Limited
Lowest to $10.8258
ST-Ericsson Inc
Lowest to $42.5952
Others
Lowest to $18.3934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess