EN
  • EN
  • DE

SI3210M-FM

Part No SI3210M-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189761-SI3210M-FM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3210M-FM CAD Model

Description

The SI3210M-FM is a ProSLIC (Programmable Subscriber Line Interface Circuit) from Silicon Labs, offering a comprehensive solution for connecting digital communication systems to traditional analog telephone lines. It integrates all essential functions, including battery feed, ringing generation, supervision, and hybrid functionality, making it ideal for Voice over IP (VoIP) and other telecommunications applications.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC controller for generating battery feed voltages efficiently
  • Programmable loop feed characteristics for optimized line performance
  • Low-power operation with multiple power-down modes to conserve energy
  • Integrated ringing generator simplifies system design
  • Worldwide impedance programmability ensures global compatibility
  • Comprehensive line diagnostics capabilities for proactive maintenance
  • Compliance with international telecommunications standards

Benefits

  • Reduced system cost due to high level of integration
  • Improved power efficiency, resulting in lower operating expenses
  • Flexible programmability enables worldwide deployment
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design, reducing development time and cost

Additional Details

The SI3210M-FM provides a cost-effective and efficient solution for implementing an analog telephone interface. Its programmable loop feed characteristics allow for fine-tuning of voice quality and line performance. The device's low-power operation, combined with its various power-down modes, helps to minimize power consumption in both active and standby states. The integrated ringing generator simplifies system design and reduces the need for external components. With its worldwide impedance programmability, the SI3210M-FM can be easily configured to meet the specific requirements of different telephone networks around the globe. The comprehensive line diagnostics capabilities provide valuable insights into line conditions, enabling proactive maintenance and troubleshooting. The device is designed to comply with relevant international telecommunications standards, ensuring interoperability and regulatory compliance. The 'M' in the part number often indicates specific packaging or performance enhancements compared to the base SI3210-FM model.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
Lowest to $10.8258
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4528 $59.9808
26+ $4.4733 $116.3058
40+ $4.3336 $173.3440
56+ $4.1938 $234.8528
72+ $4.0541 $291.8952
96+ $3.6348 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess