EN
  • EN
  • DE

SI3208-B-FM

Part No SI3208-B-FM
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC PROSLIC LINE FEED 125V 40QFN / SLIC 2-CH 60dB 3.3V 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Series ProSLIC
Packaging Tray
Part Status Obsolete(EOL)
Function Subscriber Line Interface Concept (SLIC), CODEC
Interface GCI, PCM, SPI
Number of Circuits 2
Operating Supply Voltage 3.3V
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 794221-SI3208-B-FM
Popularity Medium
Supply and Demand Status Limited
Family Name SI3208
Introduction Date July 28, 1998
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI3208-B-FM CAD Model

Description

The SI3208-B-FM is a ProSLIC series subscriber line interface concept (SLIC) and CODEC IC from Silicon Labs.

  • Package: 40-VFQFN Exposed Pad
  • Manufacturer Package: 40-QFN (6x6)
  • Circuits: 2
  • Mounting Type: SMD
  • Operating Voltage: 3.3V
  • Interfaces: GCI, PCM, SPI
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Cross-Reference: PEB3265HV1.5/TR, PEB 3265, PEB3264H-V14, PEB3265HV1.5XT
  • Introduction Date: July 28, 1998
  • Estimated EOL Date: Obsolete/End of Life
  • ECCN: EAR99
  • Country of Origin: Republic of Korea

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,276 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess