EN
  • EN
  • DE

SI3201-KSR

Part No SI3201-KSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Silicon Labs
Win Source Part Number 090481-SI3201-KSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3201-KSR CAD Model

Description

The SI3201-KSR is a ProSLIC (Programmable Subscriber Line Interface Circuit) device manufactured by Silicon Labs. It's designed for providing a complete analog telephone interface for Voice over IP (VoIP) and other telecommunications applications. This device integrates all the necessary functions to interface a digital system to a traditional analog telephone line, including battery feed, ringing, supervision, and hybrid functions.

Applications

  • VoIP Gateways
  • IP Phones
  • Wireless Local Loop (WLL) systems
  • Central Office (CO) Line Cards
  • Private Branch Exchange (PBX) systems

Features

  • Integrated DC-DC converter controller
  • Programmable battery feed voltage
  • Low power consumption
  • Integrated ringing generator control
  • Loop current sensing and reporting
  • Worldwide Programmability
  • G.711, G.729 voice codec compatibility
  • Advanced Diagnostics

Benefits

  • Reduced system cost due to integrated functionality
  • Improved power efficiency, leading to lower operating expenses
  • Flexible programmability allows for worldwide deployment
  • Enhanced reliability and stability of the telephone line interface
  • Simplified system design and faster time-to-market

Additional Details

The SI3201-KSR operates from a single 3.3V power supply. It includes an integrated DC-DC converter controller which generates the higher voltages required for battery feed and ringing. The device's programmability enables it to adapt to different telephone line impedance and signaling requirements found in various countries. Its low-power consumption makes it suitable for energy-efficient applications. The device includes comprehensive diagnostic features for monitoring loop current, voltage, and other parameters, aiding in system troubleshooting and maintenance. It supports both short and long loops, making it applicable to various network infrastructures. The device is provided in a small surface mount package.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $9.2446
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $85.6225
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4403 $64.8135
100+ $1.1816 $118.1600
155+ $1.1446 $177.4130
210+ $1.1076 $232.5960
270+ $1.0707 $289.0890
365+ $0.9598 $350.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess