EN
  • EN
  • DE

SI3068-B-FSR

Part No SI3068-B-FSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC FCC+ EMBEDDED DAA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Purpose Direct Access Arrangement (DAA)
Number of Circuits 1
Operating Supply Current 9mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Includes Billing Tone Detection, Line Voltage Monitor, Loop Current Monitor, Overload Detection, Ring Detector
Win Source Part Number 1095783-SI3068-B-FSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3068-B-FSR CAD Model

Description

The Silicon Labs SI3068-B-FSR is a direct access arrangement (DAA) component designed for use in integrated circuits.

  • Features: billing tone detection, line voltage monitor, loop current monitor, overload detection, and ring detector
  • Circuits: 1 circuit
  • Temperature Range: 0°C to 70°C
  • Package: 8-SOIC-EP case
  • Popularity: medium popularity rating
  • Supply and demand status: balanced

You May Also Be Interested in

Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Intersil
Lowest to $4.8140
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Infineon Technologies
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess