EN
  • EN
  • DE

SI3054-E-ZS5R

Part No SI3054-E-ZS5R
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321304-SI3054-E-ZS5R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3054-E-ZS5R CAD Model

Description

The SI3054-E-ZS5R is a highly integrated analog global modem (AGM) from Silicon Labs, designed for data access arrangement (DAA) applications. It is engineered to provide a complete modem solution while minimizing external components, thus reducing board space and overall system cost. This device is suitable for applications that require reliable data communication over telephone lines, adhering to various international standards.

Applications

  • Point-of-Sale (POS) Terminals: Facilitates secure and reliable data transmission for payment processing.
  • Set-Top Boxes (STBs): Enables interactive services and data communication for enhanced user experience.
  • Security Systems: Supports alarm reporting and remote monitoring via telephone lines.
  • Industrial Automation: Provides data logging and remote control capabilities in industrial environments.
  • Smart Metering: Allows for remote meter reading and data collection in utility applications.

Features

  • Integrated DAA: Includes a complete Data Access Arrangement to connect directly to telephone lines, reducing external components.
  • Global Compliance: Meets international regulatory standards for telephone line interfaces, ensuring compatibility across different regions.
  • Low Power Consumption: Optimized for energy-efficient operation, making it suitable for battery-powered applications.
  • On-Chip Hybrid: Enhances signal quality and reduces external component requirements with an integrated hybrid circuit.
  • Programmable Gain Control: Allows for flexible adjustment of signal levels to optimize performance under varying line conditions.
  • DTMF Generation and Detection: Supports tone dialing and call progress monitoring for seamless communication.
  • Caller ID Support: Enables the decoding and display of caller identification information.
  • Serial Interface: Simplifies integration with microcontrollers and other host devices for easy communication.

Benefits

  • Reduced BOM Cost: The high level of integration minimizes the number of external components required, lowering overall system costs.
  • Simplified Design: The integrated DAA and other features streamline the design process, reducing development time and effort.
  • Global Market Reach: Compliance with international standards allows for easy deployment in various regions.
  • Improved Signal Integrity: The on-chip hybrid and programmable gain enhance signal quality and reliability for accurate data transmission.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-powered applications.

Additional Details

The SI3054-E-ZS5R operates from a single 3.3V power supply and is available in a compact package for space-constrained applications. It includes built-in protection against overvoltage and other common electrical hazards found on telephone lines. The integrated DAA supports both loop-start and ground-start configurations. It also features automatic gain control (AGC) for maintaining optimal signal levels, regardless of line conditions. This device is designed for robust and reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess