EN
  • EN
  • DE

SI3017-KSR

Part No SI3017-KSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189673-SI3017-KSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3017-KSR CAD Model

Description

The SI3017-KSR is a highly integrated and cost-effective subscriber line interface circuit (SLIC) from Silicon Labs. Designed for use in analog telephone interfaces, the SI3017-KSR provides all the necessary functions to interface a digital system to a standard telephone line. It is a robust solution ideal for various voice communication applications.

Applications

  • Voice over IP (VoIP) gateways
  • Analog Terminal Adapters (ATAs)
  • Private Branch Exchange (PBX) systems
  • Central Office (CO) line cards
  • Small Business Phone Systems

Features

  • Integrated ringing generator: Generates the high-voltage ringing signal required for telephone operation.
  • Battery feed: Supplies the DC power necessary to operate the telephone.
  • Bipolar or single-ended audio interface: Offers flexibility in connecting to different codec architectures.
  • On-hook transmission: Allows for Caller ID and other services to be transmitted while the phone is on-hook.
  • Short loop/long loop support: Configurable to work with varying loop lengths, ensuring compatibility with different telephone line conditions.
  • Loop closure detection: Detects when a phone is taken off-hook.
  • Comprehensive protection features: Protects against lightning strikes and other electrical surges.
  • Low power consumption: Minimizes energy usage in standby mode.

Benefits

  • Reduced system cost: Integration of multiple functions into a single chip minimizes the need for external components, lowering overall system cost.
  • Simplified design: The high level of integration simplifies the design process, reducing development time and effort.
  • Improved reliability: Integrated protection features ensure robust operation in harsh environments.
  • Enhanced voice quality: High-performance audio interface ensures clear and reliable voice communication.
  • Lower power consumption: Contributes to energy savings and longer battery life in portable applications.

Additional Details

The SI3017-KSR typically operates from a single 5V supply. It features programmable parameters that allow customization for specific applications. The device is available in a small form factor package, suitable for space-constrained designs. The ringing generator can be configured to meet various international ringing standards.

The SLIC provides essential functions to ensure reliable voice communication over telephone lines, making it a crucial component in modern communication systems.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Lowest to $18.3934
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Intersil
Lowest to $4.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess