EN
  • EN
  • DE

SI3010-KS

Part No SI3010-KS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC / Telecom IC Direct Access Arrangement (DAA) 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Silicon Labs
Package Tube
Product Status Obsolete
Function Direct Access Arrangement (DAA)
Interface Parallel, SPI, UART
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 15mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI3010
Standard Package 48 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 894442-SI3010-KS
Ultra Librarian 3D Model Ultra Librarian SI3010-KS CAD Model

Description

The SI3010-KS is an integrated circuit designed for telecom applications. Bold the product name (e.g., SI3010-KS) and manufacturer (e.g., Silicon Labs).

  • Function: Direct Access Arrangement (DAA)
  • Interface Options: Parallel, SPI, and UART
  • Operating Voltage: 3V to 3.6V
  • Current Consumption: 15mA
  • Mounting Type: surface mountable
  • Package: 16-SOIC
  • Family: Silicon Labs
  • Status: obsolete

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Broadcom Limited
Lowest to $10.8258
ST-Ericsson Inc
Lowest to $42.5952
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $85.6225

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess