EN
  • EN
  • DE

SI3010-C-FS

Part No SI3010-C-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189636-SI3010-C-FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3010-C-FS CAD Model

Description

The SI3010-C-FS is an ISOmodem® Direct Access Arrangement (DAA) device from Silicon Labs. It provides a complete analog interface solution for connecting to telephone lines, facilitating data communication over the Public Switched Telephone Network (PSTN). This integrated circuit is designed for applications requiring robust modem connectivity, such as point-of-sale terminals, remote monitoring systems, and industrial automation equipment.

Applications:

  • Point-of-Sale (POS) Terminals: Enables secure and reliable data transmission for payment processing over telephone lines.
  • Remote Monitoring Systems: Used in applications such as security systems and environmental monitoring to transmit data remotely.
  • Industrial Automation Equipment: Provides communication capabilities for remote control and data acquisition in industrial settings.
  • Set-Top Boxes: Supports interactive services and data downloads through modem connectivity.
  • Medical Devices: Facilitates remote diagnostics and data transmission in medical equipment.

Features:

  • Integrated DAA Functionality: Includes all necessary components for interfacing with telephone lines, simplifying design and reducing board space.
  • ISOmodem Technology: Provides robust isolation between the digital and analog sides of the modem, enhancing safety and reliability.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered applications.
  • Programmable Configuration: Allows flexible customization to meet specific application requirements.
  • Compliance with International Standards: Meets global regulatory requirements for telephone line interfaces.

Benefits:

  • Simplified Design: Reduces the complexity of modem interface design, shortening development time and lowering costs.
  • Enhanced Reliability: ISOmodem technology ensures robust isolation, protecting sensitive digital circuitry from telephone line transients.
  • Improved Performance: Provides high-quality signal transmission and reception, maximizing data throughput.
  • Reduced Power Consumption: Enables longer battery life in portable devices and lowers overall energy costs.
  • Global Compatibility: Meets international standards, allowing deployment in various regions without requiring redesign.

The SI3010-C-FS integrates line voltage detection, ring detection, and hybrid circuitry within a single chip. It supports various modulation schemes and data rates, making it versatile for different modem applications. The isolation capabilities ensure that surges and voltage spikes on the telephone line do not damage connected equipment. Its low power consumption makes it especially useful in applications where power conservation is critical. The device is controlled via a serial interface, enabling seamless integration with microcontrollers and other digital systems. The 'C' designation often refers to specific configuration options or compliance standards it adheres to.

You May Also Be Interested in

Intersil
Lowest to $4.8140
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Lowest to $21.6228
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess