The SI2414-H-FT is a single-chip FSK (Frequency Shift Keying) transceiver manufactured by Silicon Labs, designed for low-power wireless applications operating in the sub-GHz frequency bands. This transceiver integrates a complete radio transmitter and receiver along with a modem, making it suitable for various wireless communication systems. It is characterized by its high performance and low power consumption.
Applications
- Remote Keyless Entry (RKE)
- Tire Pressure Monitoring Systems (TPMS)
- Wireless Sensor Networks (WSN)
- Home Automation Systems
- Industrial Control and Monitoring
Features
- Frequency Range: 300-510 MHz
- Data Rate: Up to 128 kbps
- Modulation: FSK
- Low Power Consumption
- Integrated Modem with Data Handling
- Programmable Output Power
- Automatic Frequency Control (AFC)
- Automatic Gain Control (AGC)
- Wake-on-Radio (WOR) Functionality
Benefits
- Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
- Reliable Wireless Communication: FSK modulation offers robust and dependable wireless communication even in noisy environments.
- Simplified Design: The integrated modem reduces the number of external components required, simplifying system design.
- Optimized Performance: AFC and AGC features optimize receiver performance under varying signal conditions.
- Cost-Effective Solution: Single-chip integration reduces overall system cost and complexity.
Additional Details
The SI2414-H-FT operates in the sub-GHz frequency bands, which provides better range and penetration compared to higher frequency bands. The integrated modem handles data encoding, decoding, and packet handling, which streamlines software development. The programmable output power enables the user to fine-tune the transmission range to optimize power consumption. The Wake-on-Radio functionality permits the receiver to remain in a low-power state, waking up only when a valid preamble is detected, further conserving power. It also incorporates Automatic Frequency Control (AFC) and Automatic Gain Control (AGC) to maintain consistent receiver performance, despite variations in signal strength and frequency. These features make the SI2414-H-FT well-suited for applications where reliable, energy-efficient wireless communication is essential.