The SI2161-GM is a digital TV demodulator IC manufactured by Silicon Labs, designed for cable and terrestrial television standards. It's likely part of the Si216x family, offering robust performance and a range of features for digital TV reception. This demodulator aims to provide high-quality signal demodulation for various digital TV applications.
Applications:
- Cable TV Set-Top Boxes (STBs)
- Terrestrial TV Receivers
- Hybrid STBs (Cable and Terrestrial)
- PC TV Tuner Cards
- Integrated Digital Televisions (IDTVs)
Features:
- Supports DVB-C (Digital Video Broadcasting - Cable) standard
- Supports DVB-T/T2 (Digital Video Broadcasting - Terrestrial) standards
- Advanced channel equalization
- Low power consumption design
- Flexible IF (Intermediate Frequency) output
- Integrated ADC (Analog-to-Digital Converter)
- SPI/I2C control interface for configuration
- On-chip clock recovery
Benefits:
- Enhanced signal reception in challenging environments
- Reduced system cost due to integration
- Lower power consumption for energy efficiency
- Simplified system design and integration process
- Fast time-to-market for new TV products
Additional Details:
The SI2161-GM integrates key functionalities to minimize external components and overall system cost. The advanced channel equalization ensures reliable reception even in the presence of noise and interference. The flexible IF output allows for easy interfacing with various frontend tuners. The SPI/I2C interface provides a flexible way to control and monitor the device's operation. The specific modulation schemes supported (e.g., QAM, OFDM) and detailed electrical specifications (e.g., supply voltage, power consumption) are detailed in the datasheet. Refer to the datasheet for pinout diagrams, application circuit examples, and detailed performance characteristics.