EN
  • EN
  • DE

SI2163-GM

Part No SI2163-GM
Manufacturer Silicon Labs
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Linear - Video Processing
Win Source Part Number 189557-SI2163-GM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI2163-GM CAD Model

Description

The SI2163-GM is a digital TV demodulator IC from Silicon Labs, part of the Si216x family. It's designed for terrestrial, cable, and satellite TV reception, providing robust demodulation and advanced features for various digital TV standards. This device targets high-performance applications requiring reliable signal acquisition and decoding.

Applications:

  • Satellite Set-Top Boxes (STBs)
  • Cable Set-Top Boxes (STBs)
  • Terrestrial TV Receivers
  • Combo STBs (supporting multiple standards)
  • PC TV Tuner Cards

Features:

  • Supports DVB-S/S2 (Digital Video Broadcasting - Satellite) standards
  • Supports DVB-C (Digital Video Broadcasting - Cable) standards
  • Supports DVB-T/T2 (Digital Video Broadcasting - Terrestrial) standards
  • Advanced channel equalization for improved reception
  • Low power consumption
  • Flexible IF (Intermediate Frequency) output options
  • Integrated ADC (Analog-to-Digital Converter)
  • SPI/I2C control interface for configuration and monitoring
  • On-chip clock recovery

Benefits:

  • Enhanced signal quality in noisy environments
  • Reduced BOM (Bill of Materials) cost due to integration
  • Lower power consumption for energy-efficient products
  • Simplified system integration
  • Faster development cycles

Additional Details:

The SI2163-GM includes advanced equalization techniques to mitigate the effects of multipath interference and noise, ensuring stable reception. The integrated ADC converts the analog IF signal to digital for further processing. The device supports various modulation schemes and code rates defined by the DVB standards. The SPI/I2C interface allows for configuration of various parameters, such as channel selection, gain control, and equalization settings. Power consumption is optimized for use in energy-sensitive applications. For detailed specifications, including voltage requirements, operating temperature range, and package information, refer to the device datasheet.

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess