EN
  • EN
  • DE

SI1143-A11-GM

Part No SI1143-A11-GM
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN  /  Optical Sensor IR 850nm I²C 10-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Silicon Labs
Package Strip
Type IR
Wavelength 850nm
Proximity Detection Yes
Output Type I2C
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Base Product Number SI1143
Other Names -SI1143-A11-GM
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235032-SI1143-A11-GM
Ultra Librarian 3D Model Ultra Librarian SI1143-A11-GM CAD Model

Description

The SI1143-A11-GM is an IR optical sensor with ambient light and UV sensors.

  • Wavelength: 850nm
  • Proximity Detection: Yes
  • Voltage Supply: 1.71V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Packaging: Strip
  • Standard Package: 100
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Silicon Labs
  • Also Known As: 1235032-SI1143-A11-GM

You May Also Be Interested in

Honeywell
INFRARED SENSOR
Lowest to $57.7408
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Vishay
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess