EN
  • EN
  • DE

SI1141-A11-GMR

Part No SI1141-A11-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT AMBIENT 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Optical Sensor Ambient - I²C 10-WFQFN
Manufacturer Silicon Labs
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-WFQFN
Case / Package 10-QFN (2x2)
Family Name SI1141
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 336-2199-2, 336-2199-1, SI1141A11GMR, 336-2199-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894355-SI1141-A11-GMR
Ultra Librarian 3D Model Ultra Librarian SI1141-A11-GMR CAD Model

Description

The SI1141-A11-GMR is a proximity and ambient light sensor from Silicon Labs. It's a highly integrated sensor that combines an ambient light sensor, a proximity sensor, and an IR LED driver into a single package. This sensor is designed for applications requiring accurate light sensing and proximity detection, such as smartphones, tablets, and wearables.

Applications:

  • Mobile Devices: Proximity detection for disabling touch screens during calls and ambient light sensing for automatic display brightness adjustment.
  • Wearable Devices: Ambient light sensing for display optimization and proximity detection for gesture recognition.
  • Industrial Control: Object detection and light level monitoring in industrial automation systems.
  • Lighting Control: Ambient light sensing for automatic lighting control in buildings and outdoor spaces.
  • Digital Signage: Automatic brightness adjustment based on ambient light conditions.

Features:

  • Ambient Light Sensing: Measures ambient light levels with high accuracy.
  • Proximity Detection: Detects the presence of nearby objects using an integrated IR LED and photodiode.
  • Integrated IR LED Driver: Simplifies the design and reduces external component count.
  • I2C Interface: Communicates with a host microcontroller via a standard I2C interface.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices.
  • Small Form Factor: Compact package design for space-constrained applications.
  • Programmable Interrupts: Generates interrupts based on ambient light and proximity events.

Benefits:

  • Improved User Experience: Automatic display brightness adjustment enhances visibility in various lighting conditions.
  • Energy Savings: Reduces display power consumption by adjusting brightness based on ambient light.
  • Gesture Recognition: Proximity detection enables gesture-based control of devices.
  • Simplified Design: Integration of multiple sensors into a single package reduces component count and simplifies design.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Accurate Measurements: High-precision ambient light and proximity sensing for reliable performance.

Additional Details:

The SI1141-A11-GMR sensor integrates an ambient light sensor, a proximity sensor, and an IR LED driver into a compact package. The ambient light sensor measures the intensity of ambient light and converts it into a digital value. The proximity sensor uses an integrated IR LED and photodiode to detect the presence of nearby objects. The IR LED driver controls the intensity of the IR LED, allowing for adjustable proximity detection range. The sensor communicates with a host microcontroller via a standard I2C interface, providing easy access to sensor data and configuration parameters. The device features programmable interrupts, which can be configured to trigger based on ambient light or proximity events. It is commonly used in mobile devices, wearable devices, industrial control systems, lighting control, and digital signage.

You May Also Be Interested in

AMS-TAOS USA Inc.
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Honeywell
INFRARED SENSOR
Lowest to $57.7408
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $5.0848
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0591 $64.2364
8+ $13.1767 $105.4136
12+ $12.7649 $153.1788
17+ $12.3531 $210.0027
21+ $11.9414 $250.7694
29+ $10.7061 $310.4769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess