EN
  • EN
  • DE

SI1000-C-GM

Part No SI1000-C-GM
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description Ultra Low Power, 64/32 kB, 10-Bit ADC MCU with Integrated 240-960 MHz EZRadioPRO Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Tube
Part Status Obsolete(EOL)
Type TxRx + MCU
RF Family/Standard General ISM
Protocol EZRadioPro
Modulation FSK, GFSK, OOK
Frequency 240MHz ~ 960MHz
Data Rate (Maximum) 256kbps
Power - Output 20dBm
Sensitivity -121dBm
Memory Size 64kB Flash, 4.35kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 22
Operating Supply Voltage 1.8 V ~ 3.6 V
Current - Receiving 18.5mA
Current - Transmitting 85mA
Operating Temperature Range -40°C ~ 85°C
Package 42-WFQFN Exposed Pad
Win Source Part Number 1248722-SI1000-C-GM
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Balance
Family Name SI1000
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SI1000-C-GM CAD Model

Description

The Silicon Labs SI1000-C-GM is a type of TxRx + MCU electronic component.

  • Win Source Part Number: 1248722
  • Packaging: Tube
  • Operating Temperature Range: -40°C ~ 85°C
  • Package: 42-WFQFN Exposed Pad
  • Frequency Range: 240MHz ~ 960MHz
  • Operating Supply Voltage: 1.8 V ~ 3.6 V
  • Protocol: EZRadioPro
  • Memory Size: 64kB Flash, 4.35kB RAM
  • Power Output: 20dBm
  • Sensitivity: -121dBm
  • Current Receiving: 18.5mA
  • Part Status: Obsolete(EOL)
  • RF Family/Standard: General ISM
  • Modulation: FSK, GFSK, OOK
  • Serial Interfaces: I2C, SPI, UART
  • GPIO: 22
  • Current Transmitting: 85mA
  • Family Name: SI1000
  • Manufacturer's Homepage: www.silabs.com
  • Data Rate (Maximum): 256kbps
  • Supply and Demand Status: Balance

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3536 $65.4144
9+ $13.4188 $120.7692
14+ $12.9995 $181.9930
19+ $12.5803 $239.0257
24+ $12.1610 $291.8640
32+ $10.9032 $348.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess