EN
  • EN
  • DE

SG3626DW

Part No SG3626DW
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 319594-SG3626DW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3626DW CAD Model

Description

The SG3626DW is an integrated circuit from Silicon Labs, designed for use in various power management and motor control applications. While specific details may vary depending on the exact configuration and revision, it generally incorporates features for efficient control and regulation of power systems.

Applications:

  • DC-DC Converters: Utilized in DC-DC conversion circuits to regulate voltage levels efficiently.
  • Motor Control Systems: Found in motor drives for controlling speed and torque in a variety of motor types.
  • Power Supplies: Employed in the design of both linear and switching power supplies.
  • Battery Management Systems: Integrated into battery charging and monitoring circuits for optimal battery performance and safety.

Features:

  • PWM Generation: Includes pulse-width modulation (PWM) capabilities for efficient power control.
  • Overcurrent Protection: Provides built-in protection against excessive current draw, preventing damage to the circuit.
  • Undervoltage Lockout: Prevents operation if the input voltage drops below a certain threshold, ensuring reliable operation.
  • Adjustable Frequency: Allows for adjustment of the operating frequency to optimize performance for specific applications.
  • Integrated Gate Driver: May incorporate gate drivers for directly controlling external MOSFETs or other switching devices.

Benefits:

  • Improved Efficiency: PWM control enables highly efficient power conversion.
  • Enhanced Protection: Overcurrent protection and undervoltage lockout contribute to a more robust and reliable system.
  • Simplified Design: Integration of key functions reduces the number of external components required.
  • Flexibility: Adjustable frequency allows for optimization in different applications.

The SG3626DW, as a component from Silicon Labs, is likely designed for high performance and reliability. Its integrated features aim to simplify circuit design while offering essential protection mechanisms. Depending on the exact application, this IC can contribute significantly to the efficiency and robustness of power management and motor control systems. Further research into the specific datasheet of the exact revision of this part number is recommended to gain more precise understanding of its capabilities.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess