EN
  • EN
  • DE

S-7070ETA

Part No S-7070ETA
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307817-S-7070ETA
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Circuit Hexadecimal Complement
Number of Positions 16
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.114" (2.90mm)
Mounting Type Surface Mount
Termination Style J Lead
Pitch 0.100" (2.54mm), Full
Washable Yes
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian S-7070ETA CAD Model

Description

The Copal Electronics Inc. S-7070ETA is a precision trimmer potentiometer designed for accurate and reliable adjustment in various electronic circuits. It is commonly used for calibration, fine-tuning, and setting precise resistance values within a circuit. Its robust construction and environmental protection features make it suitable for more demanding applications.

Applications

  • Calibration of precision instruments
  • Fine-tuning of industrial control systems
  • Adjustment of medical devices
  • Setting voltage levels in power supplies
  • Applications requiring high stability and reliability

Features

  • High resolution for precise adjustment
  • Sealed construction for environmental protection
  • Stable resistance value over time and temperature
  • Available in various resistance values to suit different applications
  • Robust construction for demanding environments

Benefits

  • Enables precise calibration and adjustment of sensitive electronic circuits
  • Improves the accuracy and reliability of electronic devices in harsh conditions
  • Reduces the need for manual adjustments and maintenance
  • Extends the lifespan of electronic equipment
  • Offers a cost-effective solution for high-precision applications

Additional Details

The S-7070ETA trimmer potentiometer typically features a cermet resistive element, providing excellent stability and linearity. It is often available in both through-hole and surface-mount configurations, allowing for flexible integration into different circuit board designs. The sealed construction provides protection against dust, moisture, and other contaminants, ensuring reliable performance in harsh environments. Key specifications to consider include resistance tolerance, temperature coefficient of resistance, and power rating. Check the datasheet for exact specifications.

The S-7070ETA is designed for long-term stability, ensuring that the resistance value remains consistent even under demanding operating conditions. The high resolution allows for precise fine-tuning of the resistance value, enabling accurate calibration and adjustment of electronic circuits. The robust construction ensures that the trimmer can withstand mechanical stresses and vibrations, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2305 $59.2270
34+ $3.4712 $118.0208
52+ $3.3627 $174.8604
71+ $3.2543 $231.0553
92+ $3.1458 $289.4136
123+ $2.8203 $346.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess