EN
  • EN
  • DE

PRD1032A

Part No PRD1032A
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 280388-PRD1032A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRD1032A CAD Model

Description

The PRD1032A, manufactured by Silicon Labs, is a high-performance, low-power digital isolator designed for robust isolation in a variety of applications. This device provides galvanic isolation between circuits with different voltage potentials, preventing ground loops and protecting sensitive components from high-voltage transients and noise. The PRD1032A offers excellent signal integrity and reliability, making it suitable for industrial, automotive, and medical applications.

Applications:

  • Industrial Automation: Isolation in motor control systems, PLCs (Programmable Logic Controllers), and sensor interfaces.
  • Power Supplies: Isolation in AC/DC and DC/DC converters, protecting sensitive control circuitry.
  • Medical Equipment: Isolation in patient monitoring systems, ensuring safety and regulatory compliance.
  • Automotive Systems: Isolation in battery management systems (BMS) and electric vehicle (EV) charging stations.
  • Communication Interfaces: Isolation in RS-485, CAN, and other industrial communication networks.

Features:

  • High Isolation Voltage: Provides robust galvanic isolation, protecting against high-voltage transients.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • High Data Rate: Supports high-speed data transmission with excellent signal integrity.
  • Robust Noise Immunity: Reduces susceptibility to electromagnetic interference (EMI) and noise.
  • Compact Package: Available in small-footprint packages for space-constrained applications.
  • Safety Certifications: Complies with relevant safety standards, ensuring regulatory compliance.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from voltage transients and ground loops, improving system robustness.
  • Improved Safety: Ensures safe operation in high-voltage environments, particularly in medical and industrial applications.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Faster Data Transfer: Supports high-speed communication with minimal signal distortion.
  • Simplified System Design: Reduces the need for external components, simplifying board layout.

Additional Details:

The PRD1032A typically features two channels for bidirectional or unidirectional data transmission. It supports data rates up to 150 Mbps, ensuring compatibility with various communication protocols. The device typically operates from a 3.0V to 5.5V supply voltage and offers a wide operating temperature range, typically from -40°C to +125°C. The isolation voltage is typically rated at 5 kVrms for one minute, providing robust protection against high-voltage events.

The PRD1032A utilizes Silicon Labs' proprietary isolation technology, which provides superior performance and reliability compared to traditional optocouplers. The device also features advanced noise filtering techniques to minimize the impact of EMI on signal integrity. It is available in various package options, including SOIC and QSOP, to accommodate different board layout requirements. Safety certifications typically include UL, CSA, and VDE, ensuring compliance with international safety standards.

This digital isolator is an excellent choice for applications requiring high-performance isolation, low power consumption, and robust noise immunity. Its compact size and safety certifications make it suitable for a wide range of industrial, automotive, and medical applications, providing reliable protection and improved system performance.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
NVIDIA
Lowest to $58.7549
STMicroelectronics
Lowest to $14.4906
IDT, Integrated Device Technology Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess