EN
  • EN
  • DE

EFM32JG12B500F1024GM48

Part No EFM32JG12B500F1024GM48
Manufacturer Silicon Labs
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822367-EFM32JG12B500F1024GM48
Ultra Librarian 3D Model Ultra Librarian EFM32JG12B500F1024GM48 CAD Model

Description

The EFM32JG12B500F1024GM48 is a high-performance, energy-friendly microcontroller from Silicon Labs, belonging to the Jade Gecko family. It is designed for applications demanding both substantial processing power and minimal energy consumption. This microcontroller incorporates a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), offering a balance of computational efficiency and ease of use.

Applications

  • IoT (Internet of Things) Devices: Suitable for smart sensors, wearables, and connected devices requiring long battery life.
  • Industrial Automation: Used in control systems, data logging, and monitoring equipment where reliability and energy efficiency are critical.
  • Smart Metering: Ideal for energy and water meters that need to operate autonomously for extended periods.
  • Home Automation: Employed in smart lighting, thermostats, and security systems.
  • Medical Devices: Can be found in portable medical monitors and diagnostic equipment.

Features

  • ARM Cortex-M4 Core with FPU: Provides high processing power and efficient floating-point calculations.
  • 512 KB Flash Memory: Offers ample storage for application code and data.
  • 64 KB RAM: Provides sufficient memory for runtime operations and data handling.
  • 12-bit ADC: Enables precise analog-to-digital conversion for sensor data acquisition.
  • Low Energy Consumption: Optimized for minimal power usage in active and sleep modes.
  • Extensive Communication Interfaces: Includes USART, I2C, SPI, and USB for versatile connectivity.
  • Hardware AES Encryption: Ensures data security through advanced encryption standards.
  • Pulse Counter: Facilitates accurate counting of external pulses.
  • Capacitive Sense: Supports touch-based user interfaces.

Benefits

  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered devices.
  • High Performance: ARM Cortex-M4 core enables complex computations and real-time processing.
  • Enhanced Security: Hardware encryption safeguards sensitive data from unauthorized access.
  • Versatile Connectivity: Multiple communication interfaces support a wide range of peripherals and networks.
  • Simplified Development: Comprehensive software development tools and libraries are available for rapid prototyping and deployment.

Additional Details

The EFM32JG12B500F1024GM48 operates at a frequency of up to 48 MHz. It supports a wide range of operating voltages, typically from 1.8V to 3.8V. The device is available in a 48-pin QFN package. The integrated 12-bit ADC offers a sampling rate of up to 1 Msps. It also includes a low-energy sensor interface (LESENSE) for autonomous sensor monitoring. The microcontroller's energy-saving features include multiple sleep modes and a flexible clock management system, allowing developers to fine-tune power consumption based on application requirements.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess