EN
  • EN
  • DE

DG535DG

Part No DG535DG
Manufacturer Silicon Labs
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Silicon Labs
Win Source Part Number 251884-DG535DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG535DG CAD Model

Description

DG535DG

The DG535DG is an advanced precision analog switch ideal for applications that demand accurate signal integrity. Its robust design allows integration into a wide array of electronic circuits, serving diverse needs.

  • Applications:
    • Multiplexing Configuration Systems
    • Test Equipment
    • Audio and Video Signal Routing
  • Features & Benefits:
    • High Signal Bandwidth: Maintains quality in high-frequency applications.
    • Ultra-low Crosstalk: Provides clear signal separation.
    • Compact Design: Fits easily in space-constrained designs.
    • Optimized Power Consumption: Reduces energy use in power-sensitive applications.
  • Additional Details:
    • Operating Temperature: -25°C to +85°C
    • Package: 16-Pin SOIC

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess