EN
  • EN
  • DE

CT604-PX0580GMR

Part No CT604-PX0580GMR
Manufacturer Silicon Labs
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994916-CT604-PX0580GMR
Categories OEM Parts(C-E)
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT604-PX0580GMR CAD Model

Description

The CT604-PX0580GMR is a timing device manufactured by Silicon Labs. Based on Silicon Labs' extensive portfolio, this is likely a crystal oscillator (XO) or voltage-controlled crystal oscillator (VCXO). These devices provide stable clock signals for various electronic systems. The CT604 likely indicates the package type, while the PX0580GMR specifies the output frequency and stability characteristics of the oscillator.

Applications

  • Clock generation for microcontrollers and microprocessors.
  • Timing reference for communication systems (e.g., Ethernet, USB).
  • Frequency synthesis in radio frequency (RF) applications.
  • Clock synchronization in networking equipment.
  • Precision timing in instrumentation and measurement devices.

Features

  • Stable output frequency.
  • Low phase noise.
  • Compact package size.
  • Low power consumption.
  • RoHS compliant.

Benefits

  • Ensures reliable operation of electronic systems.
  • Reduces timing jitter in high-speed data transmission.
  • Saves board space in compact designs.
  • Extends battery life in portable devices.
  • Complies with environmental regulations.

Additional Details

The specific output frequency, frequency stability, and operating voltage should be determined using the Silicon Labs documentation. The PX0580GMR portion of the part number will provide specific information about these characteristics. The temperature range, supply voltage, and load capacitance are also critical specifications that determine compatibility with target systems. Package dimensions should be confirmed for PCB layout.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess