EN
  • EN
  • DE

CP2102N-A01-GQFN24

Part No CP2102N-A01-GQFN24
Manufacturer Silicon Labs
Catalog Interface - Controllers
Description IC BRIDGE USB TO UART 24QFN / USB Bridge, USB to UART USB 2.0 UART Interface 24-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Silicon Labs
Series USBXpress™
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 9.5mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Standard Package 91 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845595-CP2102N-A01-GQFN24
Ultra Librarian 3D Model Ultra Librarian CP2102N-A01-GQFN24 CAD Model

Description

The CP2102N-A01-GQFN24 is an Integrated Circuit (IC) from Silicon Labs. It is part of the USBXpress™ series and is designed for USB to UART bridge functionality.

  • Series: USBXpress™
  • Package: 24-WFQFN Exposed Pad
  • Standard Package: 91 pcs
  • Protocol: USB 2.0
  • Current Supply: 9.5mA
  • Voltage Supply: 3V to 3.6V
  • Mounting: surface mountable
  • ECCN: EAR99
  • Status: obsolete
  • Moisture Sensitivity Level (MSL): 2 (1 year)

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3075 $52.3000
95+ $1.0728 $101.9160
145+ $1.0393 $150.6985
200+ $1.0058 $201.1600
260+ $0.9722 $252.7720
345+ $0.8717 $300.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess