The C8051F760-GM1 is a mixed-signal 8-bit microcontroller manufactured by Silicon Labs. It is part of the C8051F76x family, known for its high performance, low power consumption, and integrated analog peripherals. This microcontroller is suitable for a wide range of embedded applications, including industrial control, consumer electronics, and medical devices.
Applications:
- Industrial control systems
- Consumer electronics
- Medical devices
- Motor control
- Battery management systems
- Sensor interfaces
Features:
- High-speed 8051 core with up to 50 MHz clock speed
- 64 KB Flash memory
- 4.25 KB RAM
- 12-bit ADC with integrated PGA
- 12-bit DAC
- Comparator
- Multiple timers and counters
- SPI, UART, and I2C serial interfaces
- On-chip debug interface
- Low power modes
Benefits:
- High performance for demanding applications
- Large memory capacity for complex code and data storage
- Integrated analog peripherals reduce external component count
- Flexible communication interfaces for connectivity
- Low power consumption for battery-powered devices
- Easy debugging and programming
Additional Details:
The C8051F760-GM1 operates from a single 2.2V to 3.6V supply. It features a variety of power management modes to minimize power consumption in different operating states. The integrated 12-bit ADC and DAC provide high-precision analog-to-digital and digital-to-analog conversion capabilities. The microcontroller is available in a 48-pin QFN package. It is supported by Silicon Labs' comprehensive development tools, including the Simplicity Studio IDE.