EN
  • EN
  • DE

BLE113-A-SWC

Part No BLE113-A-SWC
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Transceiver Module Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Silicon Labs
Series BLE113
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Data Rate 2Mbps
Power - Output 0dBm
Sensitivity -93dBm
Serial Interfaces ISP, PWM, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part CC2541
Memory Size 128kB Flash, 8kB SRAM
Voltage - Supply 2V ~ 3.6V
Current - Receiving 21.9mA ~ 27mA
Current - Transmitting 18.2mA ~ 26.1mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 36-SMD Module
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1341360-BLE113-A-SWC
Ultra Librarian 3D Model Ultra Librarian BLE113-A-SWC CAD Model

Description

The BLE113-A-SWC is a Bluetooth v4.0 RF Transceiver Module from the BLE113 series.

  • Frequency: -
  • Data Rate: 2Mbps
  • Flash Memory: 128kB
  • SRAM Memory: 8kB
  • Package: 36-SMD Module
  • Antenna Type: Integrated and Chip
  • Power Output: 0dBm
  • IC/Part: CC2541
  • Modulation: -
  • Serial Interfaces: ISP, PWM, SPI, and UART
  • Current Receiving: 21.9mA ~ 27mA
  • Current Transmitting: 18.2mA ~ 26.1mA
  • Voltage Supply: 2V ~ 3.6V
  • Operating Temperature: -40°C ~ 85°C
The module is obsolete.

You May Also Be Interested in

Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $4.5454
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess