EN
  • EN
  • DE
  • IT

BGM13S22F512GA-V3R

Part No BGM13S22F512GA-V3R
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MOD BLUETOOTH CHIP SMD  /  Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Blue Gecko
Package Tape & Reel (TR)
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -102.1dBm
Serial Interfaces I²C, I²S, IrDA, SPI, UART
Antenna Type Integrated, Chip
Utilized IC / Part EFR32BG13
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 10.5mA
Current - Transmitting 8.9mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 51-SMD Module
Base Product Number BGM13
Other Names 336-BGM13S22F512GA-V3RTR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235678-BGM13S22F512GA-V3R
Ultra Librarian 3D Model Ultra Librarian BGM13S22F512GA-V3R CAD Model

Description

The Blue Gecko RF Transceiver Module is a high-performance device that operates in the 2.4GHz frequency range with Bluetooth v5.0 protocol. It has a data rate of 2Mbps and a memory size of 512kB Flash, 64kB RAM.

  • Antenna Type: Integrated chip antenna
  • Power Output: 8dBm
  • Mounting Type: SMD (SMT)
  • Package: Tape and Reel
  • Sensitivity: -102.1dBm
  • Receiving Current: 10.5mA
  • Utilized IC/Part: EFR32BG13
  • Serial Interfaces: I2C, I2S, IrDA, SPI, and UART
  • Transmitting Current: 8.9mA
  • Voltage Supply: 1.8V to 3.8V
  • Application: RF/IF and RFID > RF Transceiver Modules and Modems
  • Manufacturer: Silicon Labs

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $33.0251
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $22.6620
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2873 $60.8619
7+ $16.6460 $116.5220
11+ $16.1259 $177.3849
15+ $15.6056 $234.0840
19+ $15.0855 $286.6245
25+ $13.5249 $338.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess