EN
  • EN
  • DE

SY8213FCC

Part No SY8213FCC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839319-SY8213FCC
Ultra Librarian 3D Model Ultra Librarian SY8213FCC CAD Model

Description

The SY8213FCC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for applications requiring compact size and high efficiency, such as portable devices and battery-powered systems. The device integrates high-side and low-side MOSFETs, which contribute to its efficiency and reduce external component count.

Applications:

  • Smartphones and Tablets: Used for core voltage regulation to extend battery life.
  • Portable Media Players: Powers audio and video processing circuits efficiently.
  • Wireless Routers and Dongles: Provides stable power to the main processor and radio components.
  • Power Banks: Converts battery voltage to regulated output voltage for charging mobile devices.
  • Solid State Drives (SSDs): Supplies regulated voltage to SSD controllers and memory chips.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, reducing power loss.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, allowing flexibility in power source selection.
  • Low Quiescent Current: Features low quiescent current, minimizing power consumption in standby mode.
  • Integrated MOSFETs: Includes integrated high-side and low-side MOSFETs for simplified design and reduced component count.
  • Over-Current Protection (OCP): Provides over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection (SCP): Offers short-circuit protection to safeguard the device and connected circuitry.
  • Over-Temperature Protection (OTP): Incorporates over-temperature protection to prevent thermal damage.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features enhance system reliability by preventing damage from electrical faults.
  • Reduced Solution Size: Integrated MOSFETs and minimal external component count enable a compact solution size.
  • Lower Thermal Dissipation: High efficiency minimizes heat dissipation, improving thermal performance.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

The SY8213FCC is a cost-effective and reliable solution for a wide range of power management applications. Its compact package and integrated features make it an ideal choice for space-constrained designs. The device is also designed to meet stringent efficiency standards, making it suitable for energy-conscious applications.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3585 $50.1900
345+ $0.2941 $101.4645
530+ $0.2849 $150.9970
730+ $0.2758 $201.3340
940+ $0.2666 $250.6040
1,260+ $0.2390 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess