The SY8113IADC is a high-efficiency, synchronous buck converter manufactured by Silergy Corp. It is designed for a wide range of applications, including powering portable devices, solid-state drives (SSDs), and other low-voltage systems. Its integrated MOSFETs and advanced control circuitry enable high efficiency and excellent transient response.
Applications:
- Portable devices (smartphones, tablets)
- Solid-state drives (SSDs)
- Point-of-Load (POL) converters
- Network Equipment
- Industrial Power Supplies
Features:
- High efficiency (up to 95%)
- Integrated synchronous rectification
- Adjustable output voltage
- Over-current protection (OCP)
- Under-voltage lockout (UVLO)
- Thermal shutdown
Benefits:
- Prolonged battery life for portable devices
- Compact solution size due to integrated MOSFETs
- Flexible design through adjustable output voltage
- Robust protection features ensure reliable operation
- Improved system performance with fast transient response
Technical Specifications:
Typical specifications for the SY8113IADC include:
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: 0.6V to VIN
- Continuous Output Current: Up to 3A
- Switching Frequency: 1.5 MHz (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: DFN
For complete specifications, refer to the official Silergy Corp datasheet for the SY8113IADC.