EN
  • EN
  • DE

SY8078ADTC

Part No SY8078ADTC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962930-SY8078ADTC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8078ADTC CAD Model

Description

The SY8078ADTC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. This device is designed to provide a stable and regulated voltage supply for various electronic applications. Its high efficiency and compact size make it ideal for portable devices and other space-constrained applications.

Applications

  • Portable devices: Powering smartphones, tablets, and other battery-operated devices.
  • Point-of-load regulators: Providing local voltage regulation for sensitive components.
  • Solid-state drives (SSDs): Supplying power to SSD controllers and memory.
  • Wireless communication devices: Regulating voltage for transceivers and other RF components.
  • Embedded systems: Supplying power to microcontrollers and peripheral devices.

Features

  • High efficiency: Up to 95% efficiency, minimizing power loss and extending battery life.
  • Synchronous rectification: Eliminates the need for an external Schottky diode.
  • Input voltage range: Operates from a wide input voltage range (typically 2.5V to 5.5V).
  • Adjustable output voltage: Allows for flexible configuration to meet specific system requirements.
  • Over-current protection: Protects the device and connected components from damage.
  • Short-circuit protection: Automatically shuts down the converter in case of a short circuit.
  • Thermal shutdown protection: Protects the IC from overheating.
  • Small package size: Reduces board space and simplifies PCB design.

Benefits

  • Longer battery life: High efficiency minimizes power consumption.
  • Simplified design: Integrated features reduce the number of external components required.
  • Improved system reliability: Protection features ensure robust operation.
  • Compact solution: Small package size allows for integration into space-constrained applications.
  • Cost-effective solution: Reduces overall system cost.

Additional Details

The SY8078ADTC is designed to operate with a switching frequency of up to 1.5 MHz, allowing for the use of small external components. It provides excellent load and line regulation, ensuring a stable output voltage under varying conditions. The device is available in a thermally enhanced package to ensure optimal performance. Detailed specifications, including specific voltage ranges, current limits, and thermal characteristics, can be found in the product datasheet.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess