EN
  • EN
  • DE

SY8065ABC

Part No SY8065ABC
Manufacturer Silergy Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23-6
Manufacturer Silergy Corp
Win Source Part Number 712385-SY8065ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8065ABC CAD Model

Description

The SY8065ABC is a high-efficiency, synchronous rectified, step-down DC-DC converter capable of delivering up to 2A of continuous current. It operates over a wide input voltage range, making it suitable for various applications. This device integrates a main switch and a synchronous rectifier, reducing external component count and simplifying the design process. Its current-mode control architecture allows for fast transient response and excellent line and load regulation.

Applications:

  • Portable Devices: Smartphones, tablets, and other handheld electronics.
  • Power Banks: Charging and power management circuits.
  • Solid State Drives (SSDs): Powering SSD controllers and memory.
  • Wireless Routers: Providing stable power to network components.
  • Point of Load (POL) Regulators: Supplying power to sensitive digital circuits.

Features:

  • High Efficiency: Up to 95% efficiency minimizes power loss and heat generation.
  • 2A Continuous Output Current: Delivers sufficient power for a variety of applications.
  • Wide Input Voltage Range: Operates from 2.5V to 5.5V, accommodating various power sources.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Current-Mode Control: Provides fast transient response and stable operation.
  • Short-Circuit Protection: Protects the device and load from damage in fault conditions.
  • Over-Temperature Protection: Prevents thermal damage to the IC.
  • Available in a compact package: Allows for small solution size.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, extending the operational time of battery-powered devices.
  • Reduced Heat Dissipation: Lower power loss results in less heat generation, improving system reliability.
  • Simplified Design: Integrated features minimize external component count, simplifying the design process and reducing PCB area.
  • Improved Transient Response: Current-mode control ensures stable output voltage during load changes.
  • Robust Protection: Built-in protection features safeguard the device and load from potential damage.

Additional Details:

The SY8065ABC typically operates at a switching frequency of around 1.5MHz. This high switching frequency allows for the use of smaller external components, further reducing the solution size. It also features an enable pin for power sequencing and shutdown control. The device is available in a small, thermally enhanced package for optimal heat dissipation. The internal compensation network simplifies the design and minimizes the need for external components, reducing BOM cost.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3014 $58.7730
470+ $0.2473 $116.2310
725+ $0.2395 $173.6375
1,000+ $0.2318 $231.8000
1,290+ $0.2242 $289.2180
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,900 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess