EN
  • EN
  • DE

SY8003GDFC

Part No SY8003GDFC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839308-SY8003GDFC
Ultra Librarian 3D Model Ultra Librarian SY8003GDFC CAD Model

Description

The SY8003GDFC is a high-efficiency, step-down DC-DC converter from Silergy Corp. It is designed to convert a higher input voltage to a lower, regulated output voltage. This converter integrates internal power MOSFETs and operates at a high switching frequency to minimize the size of external components. It features excellent load and line regulation, making it suitable for various power management applications. The device also incorporates protection features to ensure reliable operation.

Applications:

  • Portable Electronics: Smartphones, tablets, and other battery-powered devices.
  • Power Banks: Efficient voltage conversion for charging portable devices.
  • Wireless Chargers: Providing regulated power to charging circuits.
  • Solid State Drives (SSDs): Supplying stable power to ensure data integrity.
  • Networking Equipment: Routers, switches, and other network devices.

Features:

  • High Efficiency: Minimizes power loss and heat generation.
  • Integrated Power MOSFETs: Reduces external component count and simplifies the design.
  • Wide Input Voltage Range: Accommodates a broad range of input voltage sources.
  • Adjustable Output Voltage: Offers flexibility to cater to different application requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Overvoltage Protection (OVP): Guards against potential damage from voltage spikes.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Thermal Shutdown Protection (OTP): Prevents overheating and ensures device reliability.
  • Enable/Disable Control: Allows for controlled power sequencing.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption in battery-powered devices.
  • Simplified Design: Integrated MOSFETs reduce the number of external components needed.
  • Enhanced Reliability: Comprehensive protection features ensure robust operation.
  • Design Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Reduced Board Space: Compact package minimizes the footprint on the PCB.

Additional Details:

The SY8003GDFC operates at a high switching frequency, allowing for the use of smaller external components. It also incorporates internal compensation to ensure stable operation across various load conditions. Detailed electrical characteristics, such as input voltage range, output current capabilities, and thermal resistance, can be found in the manufacturer's datasheet. The device is typically available in a surface-mount package for easy integration into modern electronic assemblies.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,797 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess