EN
  • EN
  • DE

SY8003DFC

Part No SY8003DFC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350523-SY8003DFC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8003DFC CAD Model

Description

The SY8003DFC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for applications requiring a compact and efficient power solution. This converter provides a stable output voltage from a higher input voltage, making it suitable for various portable and embedded systems.

Applications:

  • Portable Electronics: Powering devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Battery-Powered Devices: Ideal for extending battery life in devices like sensors and remote controls.
  • Wearable Technology: Efficient power management for smartwatches, fitness trackers, and other wearables.
  • Power Management Modules: As a core component in power supply modules for embedded systems.
  • Mobile Phones: Efficient voltage regulation for various phone subsystems.

Features:

  • High Efficiency: Minimizes power loss and heat generation, maximizing battery life.
  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of diodes for rectification.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Fixed Output Voltage: Provides a stable and regulated output voltage.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Short-Circuit Protection: Prevents damage to the device and the load in case of a short circuit.

Benefits:

  • Prolonged Battery Life: High efficiency translates to longer operating times for battery-powered devices.
  • Simplified Design: Integrated features reduce the complexity of the power supply design.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Robust protection features ensure stable and dependable performance.
  • Reduced Component Count: Internal compensation reduces the need for external components, saving cost and space.

Additional Details:

The SY8003DFC typically operates at a high switching frequency, allowing for the use of smaller external components. It incorporates internal soft-start circuitry to limit inrush current during startup. The device is typically available in a small QFN package. Key specifications include the input voltage range (e.g., 2.5V to 5.5V), fixed output voltage (e.g., 1.2V, 1.8V, 3.3V, or adjustable via external resistors), and maximum output current (e.g., up to 3A). Refer to the Silergy Corp. datasheet for detailed specifications, application notes, and recommended layout guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4047 $50.5875
305+ $0.3321 $101.2905
470+ $0.3217 $151.1990
645+ $0.3114 $200.8530
835+ $0.3010 $251.3350
1,115+ $0.2698 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess