EN
  • EN
  • DE

SY8002ABC

Part No SY8002ABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958625-SY8002ABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8002ABC CAD Model

Description

The SY8002ABC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed for applications requiring a compact and efficient power solution, such as portable devices, battery-powered equipment, and point-of-load regulators.

Applications

  • Portable Devices: Smartphones, tablets, and other mobile devices.
  • Battery-Powered Equipment: Power tools, cordless vacuums, and other battery-operated products.
  • Point-of-Load Regulators: Powering microcontrollers, FPGAs, and other digital circuits.
  • Power Banks: Providing regulated voltage to charge various devices.
  • Wireless Modules: Supplying power to Wi-Fi, Bluetooth, and other wireless communication modules.

Features

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Operates from 2.5V to 5.5V input voltage.
  • Adjustable Output Voltage: Allows for customized output voltage settings.
  • High Switching Frequency: Enables the use of smaller external components.
  • Current Limit Protection: Prevents damage from overcurrent conditions.
  • Short-Circuit Protection: Protects the converter from short-circuit faults.
  • Thermal Shutdown Protection: Shuts down the converter when the temperature exceeds the safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Longer Battery Life: High efficiency extends the operating time of battery-powered devices.
  • Compact Design: Small package size reduces the overall size of the application.
  • Flexible Output Voltage: Adjustable output voltage allows for a wide range of applications.
  • Robust Protection: Built-in protection features ensure reliable operation.
  • Easy to Use: Simple to implement with minimal external components.

Technical Specifications

The SY8002ABC typically has an output current capability of up to 2A. The switching frequency is typically 1.5MHz. The device features internal compensation, simplifying the design process. It is available in a small QFN package. The operating temperature range is from -40°C to +85°C. It is crucial to consult the Silergy datasheet for absolute maximum ratings, detailed electrical characteristics, and application guidelines.

Note: Refer to the official Silergy datasheet for complete and detailed specifications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess