The SY7289ABE is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. It is designed to provide a stable and regulated voltage supply for various electronic devices and systems.
Applications
- Portable devices (e.g., smartphones, tablets)
- Power banks
- Battery-powered systems
- Point-of-load regulators
- Industrial power supplies
Features
- High efficiency synchronous rectification
- Wide input voltage range
- Adjustable output voltage
- Integrated power MOSFETs
- Over-current protection
- Short-circuit protection
Benefits
- Extended battery life in portable devices
- Reduced power dissipation and heat generation
- Flexible output voltage for various applications
- Simplified design with integrated components
- Enhanced system reliability with protection features
Additional Details
The SY7289ABE utilizes synchronous rectification to achieve high efficiency, minimizing power loss during the switching process. Its wide input voltage range allows it to operate from various power sources, providing flexibility in application design. The adjustable output voltage allows the regulator to be configured to meet the specific voltage requirements of the load. The integrated power MOSFETs reduce the external component count, simplifying the design and reducing board space. The over-current and short-circuit protection features protect the regulator and the load from damage in fault conditions. The regulator’s compact size and high efficiency make it ideal for use in portable devices where space and power are critical. The SY7289ABE includes thermal shutdown protection to prevent overheating. The device operates at a high switching frequency to minimize the size of external components. The internal compensation network simplifies the design by eliminating the need for external compensation components. The precise voltage regulation helps ensure stable performance of the load.