EN
  • EN
  • DE

SY7209ABC

Part No SY7209ABC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839304-SY7209ABC
Ultra Librarian 3D Model Ultra Librarian SY7209ABC CAD Model

Description

The SY7209ABC is a step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage with high efficiency. This converter integrates internal power MOSFETs and operates at a high switching frequency to minimize the size of external components. It is well-suited for applications requiring a compact and efficient power solution.

Applications:

  • Portable Electronics: Powering devices like smartphones, tablets, and digital cameras.
  • Power Banks: Efficiently converting voltage for charging various devices on the go.
  • Consumer Electronics: Used in various consumer products requiring voltage regulation.
  • Industrial Control Systems: Providing stable power to controllers and sensors.
  • Networking Equipment: Supplying power to routers, switches, and other network devices.

Features:

  • High Efficiency: Minimizes power loss and heat generation, improving overall system performance.
  • Integrated Power MOSFETs: Reduces external component count and simplifies the design.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Adjustable Output Voltage: Allows for flexibility in different applications.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Overvoltage Protection (OVP): Safeguards the device from damage due to voltage spikes.
  • Short-Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Thermal Shutdown Protection: Prevents overheating and ensures device reliability.
  • Enable/Disable Control: Provides an easy way to control power sequencing.
  • Compact Package: Ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption in battery-powered devices.
  • Simplified Design: Integrated MOSFETs reduce the need for external components.
  • Increased Reliability: Comprehensive protection features ensure robust operation.
  • Design Flexibility: Adjustable output voltage allows for use in various applications.
  • Reduced Board Space: Compact package minimizes the footprint on the PCB.

Additional Details:

The SY7209ABC operates at a high switching frequency, which helps to reduce the size and cost of external components. It also includes internal compensation to ensure stable operation over a wide range of input voltages and load conditions. Detailed electrical characteristics, such as input voltage range, output current capabilities, and switching frequency, can be found in the device datasheet provided by Silergy Corp. The device is typically available in a surface-mount package for easy integration into modern electronic assemblies.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,437 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess