EN
  • EN
  • DE

SY7201ABC

Part No SY7201ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILERGY
Win Source Part Number 093948-SY7201ABC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY7201ABC CAD Model

Description

The SY7201ABC is a step-down DC-DC converter IC manufactured by Silergy Corp. It is designed to provide a regulated output voltage from a higher input voltage, offering high efficiency and a compact solution size. This converter integrates power MOSFETs and operates at a high switching frequency, which helps minimize the size of external components.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices efficiently.
  • Power Banks: Providing regulated voltage for charging mobile devices.
  • Networking Equipment: Supplying power to components within routers, switches, and modems.
  • Industrial Control Systems: Delivering stable voltage for controllers and sensors.
  • FPGA and Microprocessor Power: Efficiently converting power for digital loads in embedded systems.

Features:

  • High Efficiency: Operates with high efficiency to minimize power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages for flexible system integration.
  • Adjustable Output Voltage: Enables precise setting of the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies the design process and reduces the number of external components required.
  • Overcurrent Protection (OCP): Safeguards the converter and the connected load from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in the event of a short circuit to prevent damage.
  • Over Voltage Protection (OVP): Protects the load from excessive voltage levels.
  • Thermal Shutdown: Protects the converter from overheating under demanding conditions.
  • Adjustable Switching Frequency: Allows for optimization of performance and component size.
  • Enable/Disable Control: Provides a simple mechanism for power sequencing and system control.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Reduced System Size: Integrated components and high switching frequency enable smaller and more compact designs.
  • Enhanced System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Fewer external components streamline the design process.
  • Lower System Cost: Integrated MOSFETs and optimized design can reduce overall system cost.

Additional Details:

The SY7201ABC utilizes a high switching frequency, reducing the required size of external inductors and capacitors. Internal compensation is included to further simplify design. The device is typically available in a small, thermally enhanced package for optimal thermal performance. Refer to the product datasheet provided by Silergy Corp for detailed electrical characteristics, efficiency curves, and voltage ranges.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1848 $50.8200
660+ $0.1517 $100.1220
1,025+ $0.1469 $150.5725
1,410+ $0.1422 $200.5020
1,820+ $0.1374 $250.0680
2,440+ $0.1232 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,970 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess