EN
  • EN
  • DE

SY5863JAC

Part No SY5863JAC
Manufacturer Silergy Corp
Catalog PMIC - LED Drivers
Description LED DRVR Buck 1-CH 60V 1A 3-Pin TO-252
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962247-SY5863JAC
Categories PMIC - LED Drivers
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY5863JAC CAD Model

Description

The SY5863JAC is a high-performance, low-power buck-boost regulator from Silergy Corp. This regulator is designed to maintain a stable output voltage even when the input voltage is above or below the desired output. Its versatility makes it suitable for a wide range of battery-powered and portable applications.

Applications:

  • Power Banks
  • Portable Media Players
  • Bluetooth Speakers
  • Wearable Devices
  • IoT Devices

Features:

  • Wide Input Voltage Range: Operates from 2.7V to 5.5V
  • Buck-Boost Operation: Maintains a stable output voltage even when the input voltage is above or below the output
  • High Efficiency: Achieves efficiencies up to 90%
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • Adjustable Output Voltage: Allows for flexible voltage settings
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current
  • Short-Circuit Protection (SCP): Protects the regulator from short-circuit conditions
  • Thermal Shutdown Protection: Prevents thermal damage
  • Soft-Start Function: Limits inrush current during startup
  • Compact Package: Available in a small footprint package

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current maximize battery runtime
  • Stable Output Voltage: Ensures consistent performance even with fluctuating input voltage
  • Simplified Design: Integrated features reduce external component count
  • Enhanced Reliability: Built-in protection features ensure robust operation
  • Flexibility: Adjustable output voltage accommodates various load requirements

Additional Details:

The SY5863JAC utilizes a proprietary control algorithm to optimize efficiency across a wide range of operating conditions. The device incorporates internal compensation, simplifying the design process and reducing the need for external components. It features a typical switching frequency of 1.5MHz, allowing for the use of small, low-cost external components. The SY5863JAC is available in a compact package, making it ideal for space-constrained applications. The buck-boost topology allows for consistent operation regardless of the battery's state of charge. The internal power switches are optimized for low on-resistance, contributing to the high efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4818 $50.5890
255+ $0.3953 $100.8015
395+ $0.3830 $151.2850
540+ $0.3706 $200.1240
700+ $0.3583 $250.8100
935+ $0.3212 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess